Velleman, Inc. Test Lead Set, 30V, 2A, 35.4, 3Pc; Test Connector Type A Velleman TLM3

Description
TEST LEAD SET, 30V, 2A, 35.4", 3PC; Test Connector Type A:Crocodile Clip; Test Connector Type B:4mm Banana Plug; Voltage Rating:30V; Current Rating:2A; Insulator Colour:Black, Red, Yellow; Lead Length - Metric:899.16mm
Datasheet
Description
TEST LEAD SET, 30V, 2A, 35.4", 3PC; Test Connector Type A:Crocodile Clip; Test Connector Type B:4mm Banana Plug; Voltage Rating:30V; Current Rating:2A; Insulator Colour:Black, Red, Yellow; Lead Length - Metric:899.16mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead Set, 30V, 2A, 35.4, 3Pc; Test Connector Type A Velleman - 60AC6102 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, 30V, 2A, 35.4, 3Pc; Test Connector Type A Velleman
60AC6102
Test Lead Set, 30V, 2A, 35.4, 3Pc; Test Connector Type A Velleman 60AC6102
TEST LEAD SET, 30V, 2A, 35.4", 3PC; Test Connector Type A:Crocodile Clip; Test Connector Type B:4mm Banana Plug; Voltage Rating:30V; Current Rating:2A; Insulator Colour:Black, Red, Yellow; Lead Length - Metric:899.16mm

TEST LEAD SET, 30V, 2A, 35.4", 3PC; Test Connector Type A:Crocodile Clip; Test Connector Type B:4mm Banana Plug; Voltage Rating:30V; Current Rating:2A; Insulator Colour:Black, Red, Yellow; Lead Length - Metric:899.16mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 60AC6102
Product Name Test Lead Set, 30V, 2A, 35.4, 3Pc; Test Connector Type A Velleman
Voltage Rating 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Test Leads - 2521304 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Needle Tip Probe to Stacking Banana Plug, 18 AWG PVC Test Lead - 60134 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details