Velleman, Inc. Test Lead Set, 30V, 2A, 39.4, 2Pc; Test Connector Type A Velleman TLM2

Description
TEST LEAD SET, 30V, 2A, 39.4", 2PC; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Banana Plug; Voltage Rating:30V; Current Rating:2A; Insulator Colour:Black, Red; Lead Length - Metric:1m; No. of Test Leads:2
Datasheet
Description
TEST LEAD SET, 30V, 2A, 39.4", 2PC; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Banana Plug; Voltage Rating:30V; Current Rating:2A; Insulator Colour:Black, Red; Lead Length - Metric:1m; No. of Test Leads:2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead Set, 30V, 2A, 39.4, 2Pc; Test Connector Type A Velleman - 60AC6101 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, 30V, 2A, 39.4, 2Pc; Test Connector Type A Velleman
60AC6101
Test Lead Set, 30V, 2A, 39.4, 2Pc; Test Connector Type A Velleman 60AC6101
TEST LEAD SET, 30V, 2A, 39.4", 2PC; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Banana Plug; Voltage Rating:30V; Current Rating:2A; Insulator Colour:Black, Red; Lead Length - Metric:1m; No. of Test Leads:2

TEST LEAD SET, 30V, 2A, 39.4", 2PC; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Banana Plug; Voltage Rating:30V; Current Rating:2A; Insulator Colour:Black, Red; Lead Length - Metric:1m; No. of Test Leads:2

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 60AC6101
Product Name Test Lead Set, 30V, 2A, 39.4, 2Pc; Test Connector Type A Velleman
Voltage Rating 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.100
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details
Coaxial in-line Power Sensor - 9515A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Test Leads - 2222672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details