Velleman, Inc. Test Probe Kit, 2A, 30A, 35; Kit Contents Velleman TLM10

Description
TEST PROBE KIT, 2A, 30A, 35"; Kit Contents:Test Lead, 4 Crocodile Clips, 4 x 0.16" Pins, 2 x 0.08" Pins, 2 Forks; Product Range:
Datasheet
Description
TEST PROBE KIT, 2A, 30A, 35"; Kit Contents:Test Lead, 4 Crocodile Clips, 4 x 0.16" Pins, 2 x 0.08" Pins, 2 Forks; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Probe Kit, 2A, 30A, 35; Kit Contents Velleman - 60AC6100 - Newark, An Avnet Company
Chicago, IL, United States
Test Probe Kit, 2A, 30A, 35; Kit Contents Velleman
60AC6100
Test Probe Kit, 2A, 30A, 35; Kit Contents Velleman 60AC6100
TEST PROBE KIT, 2A, 30A, 35"; Kit Contents:Test Lead, 4 Crocodile Clips, 4 x 0.16" Pins, 2 x 0.08" Pins, 2 Forks; Product Range:

TEST PROBE KIT, 2A, 30A, 35"; Kit Contents:Test Lead, 4 Crocodile Clips, 4 x 0.16" Pins, 2 x 0.08" Pins, 2 Forks; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 60AC6100
Product Name Test Probe Kit, 2A, 30A, 35; Kit Contents Velleman
Unlock Full Specs
to access all available technical data

Similar Products

0.100
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details
Coaxial in-line Power Sensor - 9510A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Test Leads - 2222637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details