Velleman, Inc. Test Lead Set, 1Kv, 15A, 37, 2Pc; Test Connector Type A Velleman TLM1

Description
TEST LEAD SET, 1KV, 15A, 37", 2PC; Test Connector Type A:Test Tip Probe; Test Connector Type B:Right Angle Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:15A; Insulator Colour:Black, Red; Lead Length - Metric:940mm
Datasheet
Description
TEST LEAD SET, 1KV, 15A, 37", 2PC; Test Connector Type A:Test Tip Probe; Test Connector Type B:Right Angle Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:15A; Insulator Colour:Black, Red; Lead Length - Metric:940mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead Set, 1Kv, 15A, 37, 2Pc; Test Connector Type A Velleman - 60AC6099 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, 1Kv, 15A, 37, 2Pc; Test Connector Type A Velleman
60AC6099
Test Lead Set, 1Kv, 15A, 37, 2Pc; Test Connector Type A Velleman 60AC6099
TEST LEAD SET, 1KV, 15A, 37", 2PC; Test Connector Type A:Test Tip Probe; Test Connector Type B:Right Angle Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:15A; Insulator Colour:Black, Red; Lead Length - Metric:940mm

TEST LEAD SET, 1KV, 15A, 37", 2PC; Test Connector Type A:Test Tip Probe; Test Connector Type B:Right Angle Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:15A; Insulator Colour:Black, Red; Lead Length - Metric:940mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 60AC6099
Product Name Test Lead Set, 1Kv, 15A, 37, 2Pc; Test Connector Type A Velleman
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
Needle Tip Probe to Alligator Clip, 20 AWG PVC Coil Cord Test Lead - 61934C - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.156
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details