Velleman, Inc. Industrial Closed Frame Power Supply 12Vdc/60W; Power Supply Output Type Velleman PSIN06012

Description
Industrial Closed Frame Power Supply - 12VDC/60W; Power Supply Output Type:Fixed; No. of Outputs:1 Output; Output Voltage Min:-; Output Voltage Max:12V; Output Current Min:0A; Output Current Max:5A; Power Rating:60W; Product Range:
Description
Industrial Closed Frame Power Supply - 12VDC/60W; Power Supply Output Type:Fixed; No. of Outputs:1 Output; Output Voltage Min:-; Output Voltage Max:12V; Output Current Min:0A; Output Current Max:5A; Power Rating:60W; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Industrial Closed Frame Power Supply 12Vdc/60W; Power Supply Output Type Velleman - 93T9164 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Closed Frame Power Supply 12Vdc/60W; Power Supply Output Type Velleman
93T9164
Industrial Closed Frame Power Supply 12Vdc/60W; Power Supply Output Type Velleman 93T9164
Industrial Closed Frame Power Supply - 12VDC/60W; Power Supply Output Type:Fixed; No. of Outputs:1 Output; Output Voltage Min:-; Output Voltage Max:12V; Output Current Min:0A; Output Current Max:5A; Power Rating:60W; Product Range:

Industrial Closed Frame Power Supply - 12VDC/60W; Power Supply Output Type:Fixed; No. of Outputs:1 Output; Output Voltage Min:-; Output Voltage Max:12V; Output Current Min:0A; Output Current Max:5A; Power Rating:60W; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 93T9164
Product Name Industrial Closed Frame Power Supply 12Vdc/60W; Power Supply Output Type Velleman
DC Output Voltage ? to 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Programmable Switching DC Power Supply - SPS5165X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC-to-DC Power Supplies - MMP-PS-750W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 750 watts
View Details
PS-12-MC Enclosed Power Supply - PS-12-MC - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 110.0 volts
View Details