Velleman, Inc. Diameter Velleman PLA3R1

Description
Diameter:2.85mm; Filament Colour:Red; Filament Material:PLA (Polylactide); Melting Temperature Min:-; Melting Temperature Max:225°C; Filament Weight:1kg; Product Range:-; Melting Temperature:225°C RoHS Compliant: NA
Description
Diameter:2.85mm; Filament Colour:Red; Filament Material:PLA (Polylactide); Melting Temperature Min:-; Melting Temperature Max:225°C; Filament Weight:1kg; Product Range:-; Melting Temperature:225°C RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Diameter Velleman - 04X3986 - Newark, An Avnet Company
Chicago, IL, United States
Diameter Velleman
04X3986
Diameter Velleman 04X3986
Diameter:2.85mm; Filament Colour:Red; Filament Material:PLA (Polylactide); Melting Temperature Min:-; Melting Temperature Max:225°C; Filament Weight:1kg; Product Range:-; Melting Temperature:225°C RoHS Compliant: NA

Diameter:2.85mm; Filament Colour:Red; Filament Material:PLA (Polylactide); Melting Temperature Min:-; Melting Temperature Max:225°C; Filament Weight:1kg; Product Range:-; Melting Temperature:225°C RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 04X3986
Product Name Diameter Velleman
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

Lead Wool Blankets -  - MarShield
Specs
Type Blanket or Batt; Radiation Shielding
Use Temperature 125 to 500 F (52 to 260 C)
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Rope - 672986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Pp
Width / OD 0.47 inch (12 mm)
View Details
Heat Resistant Ceramic Fiber Textiles - HYTEX® 2500 - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Cordage / Rope; Braided; Woven; Rope or Cordage; Sleeving or Wraps
Material Ceramic
Applications Chemical; Fire; Thermal Insulation; Gasket, Insulation
View Details
PTFE Flat Braided Lacing Tape - 808 / 809 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details