Velleman, Inc. Diameter Velleman PLA3O1

Description
Diameter:2.85mm; Filament Colour:Orange; Filament Material:PLA (Polylactide); Melting Temperature Min:-; Melting Temperature Max:225°C; Filament Weight:1kg; Product Range:-; Melting Temperature:225°C RoHS Compliant: NA
Description
Diameter:2.85mm; Filament Colour:Orange; Filament Material:PLA (Polylactide); Melting Temperature Min:-; Melting Temperature Max:225°C; Filament Weight:1kg; Product Range:-; Melting Temperature:225°C RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Diameter Velleman - 04X3984 - Newark, An Avnet Company
Chicago, IL, United States
Diameter Velleman
04X3984
Diameter Velleman 04X3984
Diameter:2.85mm; Filament Colour:Orange; Filament Material:PLA (Polylactide); Melting Temperature Min:-; Melting Temperature Max:225°C; Filament Weight:1kg; Product Range:-; Melting Temperature:225°C RoHS Compliant: NA

Diameter:2.85mm; Filament Colour:Orange; Filament Material:PLA (Polylactide); Melting Temperature Min:-; Melting Temperature Max:225°C; Filament Weight:1kg; Product Range:-; Melting Temperature:225°C RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 04X3984
Product Name Diameter Velleman
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

Woven Amorphous Silica Cloth - SILTEX® 18-UH-AR - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Thermal Insulation; Welding Protection
View Details
Nanofiber Composite Nonwoven Fabric - NANOFIBER - HIROSE PAPER MFG. CO., LTD.
Specs
Type Industrial Fabric; Fiber / Filament; Nonwoven
Material Nanofiber Composite
View Details
Rope - 672958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Pp
Breaking Strength 1102.5 lbs (500 kg)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details