Velleman, Inc. Diameter Velleman PLA3G1

Description
Diameter:2.85mm; Filament Colour:Green; Filament Material:PLA (Polylactide); Melting Temperature Min:-; Melting Temperature Max:225°C; Filament Weight:1kg; Product Range:-; Melting Temperature:225°C RoHS Compliant: NA
Description
Diameter:2.85mm; Filament Colour:Green; Filament Material:PLA (Polylactide); Melting Temperature Min:-; Melting Temperature Max:225°C; Filament Weight:1kg; Product Range:-; Melting Temperature:225°C RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Diameter Velleman - 04X3982 - Newark, An Avnet Company
Chicago, IL, United States
Diameter Velleman
04X3982
Diameter Velleman 04X3982
Diameter:2.85mm; Filament Colour:Green; Filament Material:PLA (Polylactide); Melting Temperature Min:-; Melting Temperature Max:225°C; Filament Weight:1kg; Product Range:-; Melting Temperature:225°C RoHS Compliant: NA

Diameter:2.85mm; Filament Colour:Green; Filament Material:PLA (Polylactide); Melting Temperature Min:-; Melting Temperature Max:225°C; Filament Weight:1kg; Product Range:-; Melting Temperature:225°C RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 04X3982
Product Name Diameter Velleman
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

Lead Wool Snakes & Wraps/Annulus Shielding -  - MarShield
Specs
Type Sleeving or Wraps; Radiation Shielding
Width / OD 1.50 to 3.00 inch (38 to 76 mm)
Length 0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details
Flat Braided Lacing Tape, Dacron - 819 / 820 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Dacron
Applications Electrical
View Details
Rope - 1835857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Stainless steel
Breaking Strength 661.5 lbs (300 kg)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details