Velleman, Inc. Stackable Storage Bin 6 X 9.65 X 4.75; Bin Colour Velleman OMSB36

Description
Stackable Storage Bin - 6 x 9.65 x 4.75"; Bin Colour:Black; External Height:6"; External Width:4.75"; External Depth:9.65"; Carrying Capacity:-; Product Range:- RoHS Compliant: NA
Datasheet
Description
Stackable Storage Bin - 6 x 9.65 x 4.75"; Bin Colour:Black; External Height:6"; External Width:4.75"; External Depth:9.65"; Carrying Capacity:-; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stackable Storage Bin 6 X 9.65 X 4.75; Bin Colour Velleman - 26Y8550 - Newark, An Avnet Company
Chicago, IL, United States
Stackable Storage Bin 6 X 9.65 X 4.75; Bin Colour Velleman
26Y8550
Stackable Storage Bin 6 X 9.65 X 4.75; Bin Colour Velleman 26Y8550
Stackable Storage Bin - 6 x 9.65 x 4.75"; Bin Colour:Black; External Height:6"; External Width:4.75"; External Depth:9.65"; Carrying Capacity:-; Product Range:- RoHS Compliant: NA

Stackable Storage Bin - 6 x 9.65 x 4.75"; Bin Colour:Black; External Height:6"; External Width:4.75"; External Depth:9.65"; Carrying Capacity:-; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 26Y8550
Product Name Stackable Storage Bin 6 X 9.65 X 4.75; Bin Colour Velleman
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-tv02-22686 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Automatic Guided Cart - DC-24 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 10000 lbs (4535 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Dollies - 7938747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Dollies
Capacity 13230 lbs (6000 kg)
View Details