Velleman, Inc. Dc Motor Type Velleman MOT3N

Description
DC Motor Type:Brushed; Supply Voltage VDC:12V; Rotational Speed Max:8768rpm; Torque Max:62.5g-cm; Power Rating:5.662W; Motor Size:27.9mm; External Length:32.6mm; Product Range:
Description
DC Motor Type:Brushed; Supply Voltage VDC:12V; Rotational Speed Max:8768rpm; Torque Max:62.5g-cm; Power Rating:5.662W; Motor Size:27.9mm; External Length:32.6mm; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Dc Motor Type Velleman - 43W7537 - Newark, An Avnet Company
Chicago, IL, United States
Dc Motor Type Velleman
43W7537
Dc Motor Type Velleman 43W7537
DC Motor Type:Brushed; Supply Voltage VDC:12V; Rotational Speed Max:8768rpm; Torque Max:62.5g-cm; Power Rating:5.662W; Motor Size:27.9mm; External Length:32.6mm; Product Range:

DC Motor Type:Brushed; Supply Voltage VDC:12V; Rotational Speed Max:8768rpm; Torque Max:62.5g-cm; Power Rating:5.662W; Motor Size:27.9mm; External Length:32.6mm; Product Range:

Supplier's Site
Dc Motor 12Vdc 180Ma 11500Rpm (6-14Vcc) Rohs Compliant Velleman - 78AH1875 - Newark, An Avnet Company
Chicago, IL, United States
Dc Motor 12Vdc 180Ma 11500Rpm (6-14Vcc) Rohs Compliant Velleman
78AH1875
Dc Motor 12Vdc 180Ma 11500Rpm (6-14Vcc) Rohs Compliant Velleman 78AH1875
DC MOTOR 12VDC 180MA 11500RPM (6-14VCC) ROHS COMPLIANT: YES

DC MOTOR 12VDC 180MA 11500RPM (6-14VCC) ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Downhole Motors
Product Number 43W7537
Product Name Dc Motor Type Velleman
Unlock Full Specs
to access all available technical data

Similar Products