Velleman, Inc. Dc Motor Type Velleman Sa MOT3N

Description
DC Motor Type:Brushed; Supply Voltage VDC:12V; Rotational Speed Max:8768rpm; Torque Max:62.5g-cm; Power Rating:5.662W; Motor Size:27.9mm; External Length:32.6mm; Product Range:
Datasheet
Description
DC Motor Type:Brushed; Supply Voltage VDC:12V; Rotational Speed Max:8768rpm; Torque Max:62.5g-cm; Power Rating:5.662W; Motor Size:27.9mm; External Length:32.6mm; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Motor Type Velleman Sa - 43W7537 - Newark, An Avnet Company
Chicago, IL, United States
Dc Motor Type Velleman Sa
43W7537
Dc Motor Type Velleman Sa 43W7537
DC Motor Type:Brushed; Supply Voltage VDC:12V; Rotational Speed Max:8768rpm; Torque Max:62.5g-cm; Power Rating:5.662W; Motor Size:27.9mm; External Length:32.6mm; Product Range:

DC Motor Type:Brushed; Supply Voltage VDC:12V; Rotational Speed Max:8768rpm; Torque Max:62.5g-cm; Power Rating:5.662W; Motor Size:27.9mm; External Length:32.6mm; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category DC Motors
Product Number 43W7537
Product Name Dc Motor Type Velleman Sa
Commutation Brush
DC Voltage Range 12.0 VDC
Output Power 0.0076 HP
Unlock Full Specs
to access all available technical data

Similar Products

Motors - AC, DC - 403-1111225028-ND - DigiKey
Specs
Commutation Brush
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Torque Motor - TML Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 216.8 to 9469.0 In-lbs (250 to 10918 kg-cm)
Features Torque Motor
View Details
DC-Micromotors Series 1724 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 2.02 in-oz/amp (14.3 mN-m/amp)
Rotor Inertia 1.42E-5 oz-in-sec² (1.00E-4 kg-cm²)
View Details
100 oz-in Min.Holding torque, NEMA size 23 Frame Hybrid Stepper Motor - S9123M-D30 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Size 0.250 inch (6.3 mm)
Shaft Orientation Double-ended
Length 3.00 inch (76 mm)
View Details