Velleman, Inc. Dc Motor 6Vdc 250Ma 14500Rpm (2.5-6Vdc) Rohs Compliant Velleman MOT2N

Description
DC MOTOR 6VDC 250MA 14500RPM (2.5-6VDC) ROHS COMPLIANT: YES
Datasheet
Description
DC MOTOR 6VDC 250MA 14500RPM (2.5-6VDC) ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Motor 6Vdc 250Ma 14500Rpm (2.5-6Vdc) Rohs Compliant Velleman - 78AH1874 - Newark, An Avnet Company
Chicago, IL, United States
Dc Motor 6Vdc 250Ma 14500Rpm (2.5-6Vdc) Rohs Compliant Velleman
78AH1874
Dc Motor 6Vdc 250Ma 14500Rpm (2.5-6Vdc) Rohs Compliant Velleman 78AH1874
DC MOTOR 6VDC 250MA 14500RPM (2.5-6VDC) ROHS COMPLIANT: YES

DC MOTOR 6VDC 250MA 14500RPM (2.5-6VDC) ROHS COMPLIANT: YES

Supplier's Site
Dc Motor Type Velleman - 43W7536 - Newark, An Avnet Company
Chicago, IL, United States
Dc Motor Type Velleman
43W7536
Dc Motor Type Velleman 43W7536
DC Motor Type:Brushed; Supply Voltage VDC:6V; Rotational Speed Max:12530rpm; Torque Max:46.2g-cm; Power Rating:5.94W; Motor Size:23.8mm; External Length:30.5mm; Product Range:

DC Motor Type:Brushed; Supply Voltage VDC:6V; Rotational Speed Max:12530rpm; Torque Max:46.2g-cm; Power Rating:5.94W; Motor Size:23.8mm; External Length:30.5mm; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Downhole Motors
Product Number 78AH1874
Product Name Dc Motor 6Vdc 250Ma 14500Rpm (2.5-6Vdc) Rohs Compliant Velleman
Unlock Full Specs
to access all available technical data

Similar Products