Velleman, Inc. Dc Motor Type Velleman Sa MOT1N

Description
DC Motor Type:Brushed; Supply Voltage VDC:3V; Rotational Speed Max:11780rpm; Torque Max:19.6g-cm; Power Rating:2.37W; Motor Size:23.8mm; External Length:27mm; Product Range:
Datasheet
Description
DC Motor Type:Brushed; Supply Voltage VDC:3V; Rotational Speed Max:11780rpm; Torque Max:19.6g-cm; Power Rating:2.37W; Motor Size:23.8mm; External Length:27mm; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Motor Type Velleman Sa - 43W7535 - Newark, An Avnet Company
Chicago, IL, United States
Dc Motor Type Velleman Sa
43W7535
Dc Motor Type Velleman Sa 43W7535
DC Motor Type:Brushed; Supply Voltage VDC:3V; Rotational Speed Max:11780rpm; Torque Max:19.6g-cm; Power Rating:2.37W; Motor Size:23.8mm; External Length:27mm; Product Range:

DC Motor Type:Brushed; Supply Voltage VDC:3V; Rotational Speed Max:11780rpm; Torque Max:19.6g-cm; Power Rating:2.37W; Motor Size:23.8mm; External Length:27mm; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category DC Motors
Product Number 43W7535
Product Name Dc Motor Type Velleman Sa
Commutation Brush
DC Voltage Range 3.0 VDC
Output Power 0.0032 HP
Unlock Full Specs
to access all available technical data

Similar Products

Frameless Brushless DC (BLDC) Motor - DIP20-19-HPZ - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 1.3 In-lbs (1.53 kg-cm)
View Details
DC-Micromotors Series 2657 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 48.0 VDC
Torque Constant 10.58 in-oz/amp (74.7 mN-m/amp)
Rotor Inertia 2.12E-4 oz-in-sec² (0.0015 kg-cm²)
View Details
Brushed Motors - MMP D40-675C-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brush
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Brushless DC Motor - 28BYA Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details