Velleman, Inc. Velleman Mini Kit Mk104 Electronic Cricket; Device Topology Velleman MK104

Description
Velleman Mini Kit Mk104 Electronic Cricket; Device Topology:-; No. of Outputs:1Outputs; Output Current:5mA; Output Voltage:-; Input Voltage Min:9V; Input Voltage Max:9V; Core Chip:-; Dimming Control Type:-; Product Range:- RoHS Compliant: Yes
Description
Velleman Mini Kit Mk104 Electronic Cricket; Device Topology:-; No. of Outputs:1Outputs; Output Current:5mA; Output Voltage:-; Input Voltage Min:9V; Input Voltage Max:9V; Core Chip:-; Dimming Control Type:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Velleman Mini Kit Mk104 Electronic Cricket; Device Topology Velleman - 37C2028 - Newark, An Avnet Company
Chicago, IL, United States
Velleman Mini Kit Mk104 Electronic Cricket; Device Topology Velleman
37C2028
Velleman Mini Kit Mk104 Electronic Cricket; Device Topology Velleman 37C2028
Velleman Mini Kit Mk104 Electronic Cricket; Device Topology:-; No. of Outputs:1Outputs; Output Current:5mA; Output Voltage:-; Input Voltage Min:9V; Input Voltage Max:9V; Core Chip:-; Dimming Control Type:-; Product Range:- RoHS Compliant: Yes

Velleman Mini Kit Mk104 Electronic Cricket; Device Topology:-; No. of Outputs:1Outputs; Output Current:5mA; Output Voltage:-; Input Voltage Min:9V; Input Voltage Max:9V; Core Chip:-; Dimming Control Type:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Development Boards
Product Number 37C2028
Product Name Velleman Mini Kit Mk104 Electronic Cricket; Device Topology Velleman
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

EVAL BOARD FOR BFCQ-2552+ - TB-BFCQ-2552C+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Tool Accessories - 2305106 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Sensor Evaluation Boards - 2952-OOLDEMOUNITV2.0-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details