Velleman, Inc. 3.5Mm Stereo Plug To 3P Plug 5 Pack; No. Of Contacts Velleman CD023

Description
3.5MM STEREO PLUG TO 3P PLUG 5 PACK; NO. OF CONTACTS:-; GENDER:-; PIN DIAMETER:3.5MM; CONNECTOR MOUNTING:-; CONTACT PLATING:-; CONNECTOR BODY MATERIAL:-; PRODUCT RANGE:
Description
3.5MM STEREO PLUG TO 3P PLUG 5 PACK; NO. OF CONTACTS:-; GENDER:-; PIN DIAMETER:3.5MM; CONNECTOR MOUNTING:-; CONTACT PLATING:-; CONNECTOR BODY MATERIAL:-; PRODUCT RANGE:

Suppliers

Company
Product
Description
Supplier Links
3.5Mm Stereo Plug To 3P Plug 5 Pack; No. Of Contacts Velleman - 39AH4213 - Newark, An Avnet Company
Chicago, IL, United States
3.5Mm Stereo Plug To 3P Plug 5 Pack; No. Of Contacts Velleman
39AH4213
3.5Mm Stereo Plug To 3P Plug 5 Pack; No. Of Contacts Velleman 39AH4213
3.5MM STEREO PLUG TO 3P PLUG 5 PACK; NO. OF CONTACTS:-; GENDER:-; PIN DIAMETER:3.5MM; CONNECTOR MOUNTING:-; CONTACT PLATING:-; CONNECTOR BODY MATERIAL:-; PRODUCT RANGE:

3.5MM STEREO PLUG TO 3P PLUG 5 PACK; NO. OF CONTACTS:-; GENDER:-; PIN DIAMETER:3.5MM; CONNECTOR MOUNTING:-; CONTACT PLATING:-; CONNECTOR BODY MATERIAL:-; PRODUCT RANGE:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 39AH4213
Product Name 3.5Mm Stereo Plug To 3P Plug 5 Pack; No. Of Contacts Velleman
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 PCB Mounting Staples 2×1 Short 7mm - 114555P10 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers