Velleman, Inc. Gender Velleman CD022

Description
Gender:Plug; Current Rating:4A; Pin Diameter:-; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm; Voltage Rating:25V; Product Range:
Datasheet
Description
Gender:Plug; Current Rating:4A; Pin Diameter:-; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm; Voltage Rating:25V; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gender Velleman - 96T7785 - Newark, An Avnet Company
Chicago, IL, United States
Gender Velleman
96T7785
Gender Velleman 96T7785
Gender:Plug; Current Rating:4A; Pin Diameter:-; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm; Voltage Rating:25V; Product Range:

Gender:Plug; Current Rating:4A; Pin Diameter:-; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm; Voltage Rating:25V; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96T7785
Product Name Gender Velleman
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products