Velleman, Inc. Gender Velleman CD017

Description
Gender:Socket; Current Rating:4A; Pin Diameter:-; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:5.5mm; Voltage Rating:25V; Product Range:
Description
Gender:Socket; Current Rating:4A; Pin Diameter:-; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:5.5mm; Voltage Rating:25V; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Gender Velleman - 96T7783 - Newark, An Avnet Company
Chicago, IL, United States
Gender Velleman
96T7783
Gender Velleman 96T7783
Gender:Socket; Current Rating:4A; Pin Diameter:-; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:5.5mm; Voltage Rating:25V; Product Range:

Gender:Socket; Current Rating:4A; Pin Diameter:-; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:5.5mm; Voltage Rating:25V; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96T7783
Product Name Gender Velleman
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products