Velko Hinge, Inc. Butt Hinges B918-1

Description
Plain service type flat back hinges (welding butts) loose or tight pins. Hinges are available in Steel, Aluminum and Stainless Steel. Swage Unequal leaves Forms or bends Hole punching Cut-outs, etc. Loose or tight pins VELKO is able to produce special "Butts" to your drawing or specifications.
Description
Plain service type flat back hinges (welding butts) loose or tight pins. Hinges are available in Steel, Aluminum and Stainless Steel. Swage Unequal leaves Forms or bends Hole punching Cut-outs, etc. Loose or tight pins VELKO is able to produce special "Butts" to your drawing or specifications.

Suppliers

Company
Product
Description
Supplier Links
Butt Hinges - B918-1 - Velko Hinge, Inc.
Munster, IN, USA
Butt Hinges
B918-1
Butt Hinges B918-1
Plain service type flat back hinges (welding butts) loose or tight pins. Hinges are available in Steel, Aluminum and Stainless Steel. Swage Unequal leaves Forms or bends Hole punching Cut-outs, etc. Loose or tight pins VELKO is able to produce special "Butts" to your drawing or specifications.

Plain service type flat back hinges (welding butts) loose or tight pins.
Hinges are available in Steel, Aluminum and Stainless Steel.

  • Swage
  • Unequal leaves
  • Forms or bends
  • Hole punching
  • Cut-outs, etc.
  • Loose or tight pins

VELKO is able to produce special "Butts" to your drawing or specifications.

Supplier's Site

Technical Specifications

  Velko Hinge, Inc.
Product Category Hinges (industrial)
Product Number B918-1
Product Name Butt Hinges
Hinge Type Butt
Leaf Thickness 0.0900 inch (2.29 mm)
Length 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Constant Torque Hinge, Sy mmetric, Forward Torque 7.3 N-m , Reverse Torque 7.3 N-m , Heavy Duty Size, Aluminum Alloy, Powder Coat, Black - E6-10-665S-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
Double End Flexi-Hinge, Max. Load of 1616lbs Compression & 1616lbs Tension - S99FXD-100030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.6 inch (40.64 mm)
Leaf Material Stainless Steel
View Details
Damping Hinge - FHD-A1 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 8
View Details
ANGLE LIMITER PLATE FOR SWIVEL TORQUE HINGE - HG-S-50ARP - HG-S-50ARP - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 3.94 inch (100 mm)
Leaf Material Stainless Steel; Stainless Steel
View Details