Velko Hinge, Inc. Butt Hinges B1837-2

Description
Plain service type flat back hinges (welding butts) loose or tight pins. Hinges are available in Steel, Aluminum and Stainless Steel. Swage Unequal leaves Forms or bends Hole punching Cut-outs, etc. Loose or tight pins VELKO is able to produce special "Butts" to your drawing or specifications.
Description
Plain service type flat back hinges (welding butts) loose or tight pins. Hinges are available in Steel, Aluminum and Stainless Steel. Swage Unequal leaves Forms or bends Hole punching Cut-outs, etc. Loose or tight pins VELKO is able to produce special "Butts" to your drawing or specifications.

Suppliers

Company
Product
Description
Supplier Links
Butt Hinges - B1837-2 - Velko Hinge, Inc.
Munster, IN, USA
Butt Hinges
B1837-2
Butt Hinges B1837-2
Plain service type flat back hinges (welding butts) loose or tight pins. Hinges are available in Steel, Aluminum and Stainless Steel. Swage Unequal leaves Forms or bends Hole punching Cut-outs, etc. Loose or tight pins VELKO is able to produce special "Butts" to your drawing or specifications.

Plain service type flat back hinges (welding butts) loose or tight pins.
Hinges are available in Steel, Aluminum and Stainless Steel.

  • Swage
  • Unequal leaves
  • Forms or bends
  • Hole punching
  • Cut-outs, etc.
  • Loose or tight pins

VELKO is able to produce special "Butts" to your drawing or specifications.

Supplier's Site

Technical Specifications

  Velko Hinge, Inc.
Product Category Hinges (industrial)
Product Number B1837-2
Product Name Butt Hinges
Hinge Type Butt
Leaf Thickness 0.1800 inch (4.57 mm)
Length 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DAMPER HINGE - HG-JHM11-2WT - HG-JHM11-2WT - Sugatsune America, Inc.
Specs
Length 1.88 inch (47.62 mm)
Hole Type Round
Number of Holes 4
View Details
Plastic Hinges - EFHL - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hinge Type Latch
Hole Type Round
Leaf Material Plastic
View Details
Double End Flexi-Hinge, Max. Load of 79.1lbs Compression & 113lbs Tension - S99FXD-037520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6000 inch (15.24 mm)
Leaf Material Stainless Steel
View Details