Velko Hinge, Inc. Light Duty Continuous Hinges (Steel, Stainless and Aluminum) 618-2B

Description
Standard continuous hinges are made without holes. Hinges are available in Steel, Aluminum and Stainless Steel.
Description
Standard continuous hinges are made without holes. Hinges are available in Steel, Aluminum and Stainless Steel.

Suppliers

Company
Product
Description
Supplier Links
Light Duty Continuous Hinges (Steel, Stainless and Aluminum) - 618-2B - Velko Hinge, Inc.
Munster, IN, USA
Light Duty Continuous Hinges (Steel, Stainless and Aluminum)
618-2B
Light Duty Continuous Hinges (Steel, Stainless and Aluminum) 618-2B
Standard continuous hinges are made without holes. Hinges are available in Steel, Aluminum and Stainless Steel.

Standard continuous hinges are made without holes.
Hinges are available in Steel, Aluminum and Stainless Steel.

Supplier's Site

Technical Specifications

  Velko Hinge, Inc.
Product Category Hinges (industrial)
Product Number 618-2B
Product Name Light Duty Continuous Hinges (Steel, Stainless and Aluminum)
Hinge Type Continuous
Leaf Thickness 0.0600 inch (1.52 mm)
Length 72 inch (1829 mm)
Pin Diameter 0.1880 inch (4.78 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Damping Hinge - FHD-B1-B2 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 4
View Details
HINGE FREE SWINGING - J95-24/16T-NI - J95-24/16T-NI - Sugatsune America, Inc.
Specs
Length 3.88 inch (98.42 mm)
Hole Type Round
Number of Holes 2
View Details
Plastic Hinges - EFHL - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hinge Type Latch
Hole Type Round
Leaf Material Plastic
View Details
Hinges - 3478591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0394 inch (1 mm)
Length 40.16 inch (1020 mm)
View Details