Vektek, LLC Tombstone Top Plate, 2 Side 1500 psi 56-0004-01

Description
Provides separate unclamp control of up to four faces of a tombstone or multi-circuit pallet for independent loading and unloading. Top Plates are convenient, self-contained packages that include a quick connect coupling, manual shutoff valves, accumulator, filter screens, check valves, pressure gauge(s) and a manual pressure bleed port. The Four-Sided Top Plate is provided with one common pressure gauge and auxilary ports for optional pressure gauges at each shutoff valve. Models available for circuits operating at 2000-5000 psi and 1000-3500 psi pressures.
Datasheet
Description
Provides separate unclamp control of up to four faces of a tombstone or multi-circuit pallet for independent loading and unloading. Top Plates are convenient, self-contained packages that include a quick connect coupling, manual shutoff valves, accumulator, filter screens, check valves, pressure gauge(s) and a manual pressure bleed port. The Four-Sided Top Plate is provided with one common pressure gauge and auxilary ports for optional pressure gauges at each shutoff valve. Models available for circuits operating at 2000-5000 psi and 1000-3500 psi pressures.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tombstone Top Plate, 2 Side 1500 psi - 56-0004-01 - Vektek, LLC
Emporia, KS, USA
Tombstone Top Plate, 2 Side 1500 psi
56-0004-01
Tombstone Top Plate, 2 Side 1500 psi 56-0004-01
Provides separate unclamp control of up to four faces of a tombstone or multi-circuit pallet for independent loading and unloading. Top Plates are convenient, self-contained packages that include a quick connect coupling, manual shutoff valves, accumulator, filter screens, check valves, pressure gauge(s) and a manual pressure bleed port. The Four-Sided Top Plate is provided with one common pressure gauge and auxilary ports for optional pressure gauges at each shutoff valve. Models available for circuits operating at 2000-5000 psi and 1000-3500 psi pressures.
  • Provides separate unclamp control of up to four faces of a tombstone or multi-circuit pallet for independent loading and unloading.
  • Top Plates are convenient, self-contained packages that include a quick connect coupling, manual shutoff valves, accumulator, filter screens, check valves, pressure gauge(s) and a manual pressure bleed port.
  • The Four-Sided Top Plate is provided with one common pressure gauge and auxilary ports for optional pressure gauges at each shutoff valve.
  • Models available for circuits operating at 2000-5000 psi and 1000-3500 psi pressures.
Supplier's Site Datasheet

Technical Specifications

  Vektek, LLC
Product Category Hydraulic Accumulators
Product Number 56-0004-01
Product Name Tombstone Top Plate, 2 Side 1500 psi
Features Bottom Repairable
Unlock Full Specs
to access all available technical data

Similar Products

Bellows Accumulators -  - Technetics Group
Technetics Group
Specs
Housing Material Stainless Steel; Aluminum; Inconel 718, Titanium Alloy
Technology Type Bellows
Operating Pressure 10000 psi (7038 m H2O)
View Details
INLET STABILIZERS - J115AF - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Housing Material Plastic
Technology Type Bladder
Capacity 370 cubic inches (606 cl)
View Details