Vektek, LLC Pillow Block/Bearing Housing 21-1108-01

Description
BLOCK CYL, S/A MANIFOLD #2200 STROKE 0.75. FREE 2 YEAR RADWELL WARRANTY
Description
BLOCK CYL, S/A MANIFOLD #2200 STROKE 0.75. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 162099500 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
162099500
Pillow Block/Bearing Housing 162099500
BLOCK CYL, S/A MANIFOLD #2200 STROKE 0.75. FREE 2 YEAR RADWELL WARRANTY

BLOCK CYL, S/A MANIFOLD #2200 STROKE 0.75. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 162099500
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH204 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 0.7874 inch (20 mm)
Bearing Stainless Steel
View Details
0.5
Specs
Shaft Diameter 0.5000 inch (12.7 mm)
Load Rating 220 lbs (99.77 kg)
Housing Aluminum
View Details
Plummer Blocks & Pillow Blocks - 2346974 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Stainless Steel; Stainless Steel
Length 7.09 inch (180 mm)
View Details
Pillow Block Bearings - MechPT - National Precision Bearing, Inc.
National Precision Bearing, Inc.
Specs
Bearing Type Plain
Housing Cast Iron; Plastic / Polymer; Stainless Steel
Lubrication Relubricatable / Grease Fitting
View Details