Vector Electronics & Technology, Inc. Enclosure, Instrument, Aluminium; Enclosure Type Vector Electronics W45-66-46B

Description
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:117.1mm; External Width - Metric:114mm; External Depth - Metric:168mm; IP Rating:-; Body Color:Unfinished RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:117.1mm; External Width - Metric:114mm; External Depth - Metric:168mm; IP Rating:-; Body Color:Unfinished RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Aluminium; Enclosure Type Vector Electronics - 38F1395 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium; Enclosure Type Vector Electronics
38F1395
Enclosure, Instrument, Aluminium; Enclosure Type Vector Electronics 38F1395
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:117.1mm; External Width - Metric:114mm; External Depth - Metric:168mm; IP Rating:-; Body Color:Unfinished RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:117.1mm; External Width - Metric:114mm; External Depth - Metric:168mm; IP Rating:-; Body Color:Unfinished RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 38F1395
Product Name Enclosure, Instrument, Aluminium; Enclosure Type Vector Electronics
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Development Board Enclosures - 2306171 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Width 2.36 inch (60 mm)
Depth 1.3 inch (33 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC775C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details