Vector Electronics & Technology, Inc. Enclosures, Boxes, & Cases W30-66-46B

Description
MULTI-MOD CASE, M4906D3.9
Request a Quote Datasheet
Description
MULTI-MOD CASE, M4906D3.9
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosures, Boxes, & Cases - W30-66-46B - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
W30-66-46B
Enclosures, Boxes, & Cases W30-66-46B
MULTI-MOD CASE, M4906D3.9

MULTI-MOD CASE, M4906D3.9

Buy Now
Enclosure, Instrument, Aluminium; Enclosure Type Vector Electronics - 38F1393 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium; Enclosure Type Vector Electronics
38F1393
Enclosure, Instrument, Aluminium; Enclosure Type Vector Electronics 38F1393
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:117.1mm; External Width - Metric:76mm; External Depth - Metric:168mm; IP Rating:-; Body Color:Unfinished RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:117.1mm; External Width - Metric:76mm; External Depth - Metric:168mm; IP Rating:-; Body Color:Unfinished RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number W30-66-46B 38F1393
Product Name Enclosures, Boxes, & Cases Enclosure, Instrument, Aluminium; Enclosure Type Vector Electronics
Type Junction Box Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SLOPING FRONT CASE, 15.748 X 7.874 X 4.016 - 70016663 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 15.75 inch (400 mm)
Width 4.02 inch (102 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box PBS/PBM-400-N - EMK / EKL light - pbs pbm 400 n - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TK Series Enclosures - 137-513 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
2 suppliers