Vector Electronics & Technology, Inc. Wire & Cable Management W28-6FU

Description
WIRE #28AWG.TEFZEL,YELLOW ,150'/EA, PKG 1
Request a Quote Datasheet
Description
WIRE #28AWG.TEFZEL,YELLOW ,150'/EA, PKG 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire & Cable Management - W28-6FU - Powell Electronics, Inc.
Swedesboro, NJ, United States
Wire & Cable Management
W28-6FU
Wire & Cable Management W28-6FU
WIRE #28AWG.TEFZEL,YELLOW ,150'/EA, PKG 1

WIRE #28AWG.TEFZEL,YELLOW,150'/EA, PKG 1

Buy Now
Wire Wrapping Wire, 150Ft, 28Awg, Yellow; Jacket Material Vector Electronics - 46F1173 - Newark, An Avnet Company
Chicago, IL, United States
Wire Wrapping Wire, 150Ft, 28Awg, Yellow; Jacket Material Vector Electronics
46F1173
Wire Wrapping Wire, 150Ft, 28Awg, Yellow; Jacket Material Vector Electronics 46F1173
WIRE WRAPPING WIRE, 150FT, 28AWG, YELLOW; Jacket Material:ETFE; Jacket Color:Yellow; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):150ft; Reel Length (Metric):45.72m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes

WIRE WRAPPING WIRE, 150FT, 28AWG, YELLOW; Jacket Material:ETFE; Jacket Color:Yellow; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):150ft; Reel Length (Metric):45.72m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number W28-6FU 46F1173
Product Name Wire & Cable Management Wire Wrapping Wire, 150Ft, 28Awg, Yellow; Jacket Material Vector Electronics
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
RF Cables And RF Cable Assemblies - NB460 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details