Vector Electronics & Technology, Inc. Enclosure, Instrument, Aluminium; Enclosure Type Vector Electronics W20-46-31B

Description
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:78.7mm; External Width - Metric:51mm; External Depth - Metric:117mm; IP Rating:-; Body Color:Unfinished; NEMA Rating:-RoHS Compliant: Yes
Description
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:78.7mm; External Width - Metric:51mm; External Depth - Metric:117mm; IP Rating:-; Body Color:Unfinished; NEMA Rating:-RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Enclosure, Instrument, Aluminium (part number 38F1391) is designed for versatile packaging of testers, controllers, and other instruments. It features a brushed aluminum construction that provides excellent RF attenuation and a professional appearance. The enclosure includes a frame, top and bottom covers, and necessary hardware, allowing for quick assembly with self-tapping screws. It accommodates standard 0.062,Äù circuit cards that slide into grooves in the Frame-Loc Rails. The dimensions of the enclosure are suitable for various applications, making it a practical choice for engineers seeking a reliable and aesthetically pleasing solution for instrument housing.

Datasheet Summary
Powered by GS/AI

The Enclosure, Instrument, Aluminium (part number 38F1391) is designed for versatile packaging of testers, controllers, and other instruments. It features a brushed aluminum construction that provides excellent RF attenuation and a professional appearance. The enclosure includes a frame, top and bottom covers, and necessary hardware, allowing for quick assembly with self-tapping screws. It accommodates standard 0.062,Äù circuit cards that slide into grooves in the Frame-Loc Rails. The dimensions of the enclosure are suitable for various applications, making it a practical choice for engineers seeking a reliable and aesthetically pleasing solution for instrument housing.

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Aluminium; Enclosure Type Vector Electronics - 38F1391 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium; Enclosure Type Vector Electronics
38F1391
Enclosure, Instrument, Aluminium; Enclosure Type Vector Electronics 38F1391
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:78.7mm; External Width - Metric:51mm; External Depth - Metric:117mm; IP Rating:-; Body Color:Unfinished; NEMA Rating:-RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:78.7mm; External Width - Metric:51mm; External Depth - Metric:117mm; IP Rating:-; Body Color:Unfinished; NEMA Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 38F1391
Product Name Enclosure, Instrument, Aluminium; Enclosure Type Vector Electronics
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 7.17 inch (182 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC720C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 48 inch (1219 mm)
View Details