Vector Electronics & Technology, Inc. Backplane Vme 21 Slot; Board Type Vector Electronics VMEBP21P00

Description
BACKPLANE - VME - 21 SLOT; Board Type:Backplane, 6U; Board Material:Thermoplast ic; Hole Diameter:-; External Height:262.13mm; External Width:425.3mm; Board Thickness:-; Board Connector / Footprint:VME; Enclosure Material:Fiberglass RoHS Compliant: Yes
Datasheet
Description
BACKPLANE - VME - 21 SLOT; Board Type:Backplane, 6U; Board Material:Thermoplast ic; Hole Diameter:-; External Height:262.13mm; External Width:425.3mm; Board Thickness:-; Board Connector / Footprint:VME; Enclosure Material:Fiberglass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Vme 21 Slot; Board Type Vector Electronics - 90H9863 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Vme 21 Slot; Board Type Vector Electronics
90H9863
Backplane Vme 21 Slot; Board Type Vector Electronics 90H9863
BACKPLANE - VME - 21 SLOT; Board Type:Backplane, 6U; Board Material:Thermoplast ic; Hole Diameter:-; External Height:262.13mm; External Width:425.3mm; Board Thickness:-; Board Connector / Footprint:VME; Enclosure Material:Fiberglass RoHS Compliant: Yes

BACKPLANE - VME - 21 SLOT; Board Type:Backplane, 6U; Board Material:Thermoplastic; Hole Diameter:-; External Height:262.13mm; External Width:425.3mm; Board Thickness:-; Board Connector / Footprint:VME; Enclosure Material:Fiberglass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Development Boards
Product Number 90H9863
Product Name Backplane Vme 21 Slot; Board Type Vector Electronics
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,AD4PS-1,CJ725,K8,50 OHM - TB-81 - Mini-Circuits
Specs
Category Developement Board
View Details
HMI Development Tools - 1743245 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Sensor Evaluation Boards - 2952-FSFLOWMODULE-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details