Vector Electronics & Technology, Inc. Backplane Vme 2 Slot; Board Type Vector Electronics VMEBP21J2

Description
BACKPLANE - VME - 2 SLOT; Board Type:Backplane, 3U; Board Material:Epoxy Glass Composite; Hole Diameter:-; External Height:130mm; External Width:425mm; Board Thickness:3.175mm; Board Connector / Footprint:VME; PCB Type:Backplane RoHS Compliant: Yes
Datasheet
Description
BACKPLANE - VME - 2 SLOT; Board Type:Backplane, 3U; Board Material:Epoxy Glass Composite; Hole Diameter:-; External Height:130mm; External Width:425mm; Board Thickness:3.175mm; Board Connector / Footprint:VME; PCB Type:Backplane RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Vme 2 Slot; Board Type Vector Electronics - 90H9862 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Vme 2 Slot; Board Type Vector Electronics
90H9862
Backplane Vme 2 Slot; Board Type Vector Electronics 90H9862
BACKPLANE - VME - 2 SLOT; Board Type:Backplane, 3U; Board Material:Epoxy Glass Composite; Hole Diameter:-; External Height:130mm; External Width:425mm; Board Thickness:3.175mm; Board Connector / Footprint:VME; PCB Type:Backplane RoHS Compliant: Yes

BACKPLANE - VME - 2 SLOT; Board Type:Backplane, 3U; Board Material:Epoxy Glass Composite; Hole Diameter:-; External Height:130mm; External Width:425mm; Board Thickness:3.175mm; Board Connector / Footprint:VME; PCB Type:Backplane RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Development Boards
Product Number 90H9862
Product Name Backplane Vme 2 Slot; Board Type Vector Electronics
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Category Developement Board
View Details
Sensor Evaluation Boards - 2952-IST_A05_FLOWMODULMITMFS02-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details
Programmers, Emulators, and Debuggers - CY3672 - ODG (Origin Data Global)
Specs
Category Developement Board
Development Tool Programmer
View Details
2 suppliers
simpleRTK3B Fusion - AS-RTK3B-UM981-L125-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details