Vector Electronics & Technology, Inc. Backplane Vme 2 Slot; Board Type Vector Electronics VMEBP21J1

Description
BACKPLANE - VME - 2 SLOT; Board Type:Backplane, 3U; Board Material:Epoxy Glass Composite; Hole Diameter:-; External Height:130mm; External Width:425mm; Board Thickness:3.175mm; Board Connector / Footprint:VME; PCB Type:Backplane RoHS Compliant: Yes
Datasheet
Description
BACKPLANE - VME - 2 SLOT; Board Type:Backplane, 3U; Board Material:Epoxy Glass Composite; Hole Diameter:-; External Height:130mm; External Width:425mm; Board Thickness:3.175mm; Board Connector / Footprint:VME; PCB Type:Backplane RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Vme 2 Slot; Board Type Vector Electronics - 46F343 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Vme 2 Slot; Board Type Vector Electronics
46F343
Backplane Vme 2 Slot; Board Type Vector Electronics 46F343
BACKPLANE - VME - 2 SLOT; Board Type:Backplane, 3U; Board Material:Epoxy Glass Composite; Hole Diameter:-; External Height:130mm; External Width:425mm; Board Thickness:3.175mm; Board Connector / Footprint:VME; PCB Type:Backplane RoHS Compliant: Yes

BACKPLANE - VME - 2 SLOT; Board Type:Backplane, 3U; Board Material:Epoxy Glass Composite; Hole Diameter:-; External Height:130mm; External Width:425mm; Board Thickness:3.175mm; Board Connector / Footprint:VME; PCB Type:Backplane RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Development Boards
Product Number 46F343
Product Name Backplane Vme 2 Slot; Board Type Vector Electronics
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,AD4PS-1,CJ725,K8,50 OHM - TB-81 - Mini-Circuits
Specs
Category Developement Board
View Details
Power, Motor & Robotics Development Tools - 2576807 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Driver Circuit Board DCB.S3.390 - DCB.S3.390 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers