Vector Electronics & Technology, Inc. Backplane Vme 10 Slot; Board Type Vector Electronics VMEBP10M00

Description
BACKPLANE - VME - 10 SLOT; Board Type:Backplane, 6U; Board Material:Thermoplast ic; Hole Diameter:-; External Height:262.13mm; External Width:201.8mm; Board Thickness:-; Board Connector / Footprint:VME; Enclosure Material:Fiberglass RoHS Compliant: Yes
Datasheet
Description
BACKPLANE - VME - 10 SLOT; Board Type:Backplane, 6U; Board Material:Thermoplast ic; Hole Diameter:-; External Height:262.13mm; External Width:201.8mm; Board Thickness:-; Board Connector / Footprint:VME; Enclosure Material:Fiberglass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Vme 10 Slot; Board Type Vector Electronics - 94F9376 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Vme 10 Slot; Board Type Vector Electronics
94F9376
Backplane Vme 10 Slot; Board Type Vector Electronics 94F9376
BACKPLANE - VME - 10 SLOT; Board Type:Backplane, 6U; Board Material:Thermoplast ic; Hole Diameter:-; External Height:262.13mm; External Width:201.8mm; Board Thickness:-; Board Connector / Footprint:VME; Enclosure Material:Fiberglass RoHS Compliant: Yes

BACKPLANE - VME - 10 SLOT; Board Type:Backplane, 6U; Board Material:Thermoplastic; Hole Diameter:-; External Height:262.13mm; External Width:201.8mm; Board Thickness:-; Board Connector / Footprint:VME; Enclosure Material:Fiberglass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Development Boards
Product Number 94F9376
Product Name Backplane Vme 10 Slot; Board Type Vector Electronics
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,TCW1-272-1+,JC0603C,50 OHM - TB-828+ - Mini-Circuits
Specs
Category Developement Board
View Details
Communication & Wireless Development Tools - 2863999 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF; 802.11 b/g/n
Ports Wireless
View Details
Sensor Evaluation Boards - 2952-HYTEVALUATIONBOARD-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
RF, RFID, Wireless Evaluation Boards - EVM-900-PRO-UFL-ND - DigiKey
Specs
Supported System Transceiver
View Details