Vector Electronics & Technology, Inc. Backplane Vme 12 Slot; Board Type Vector Electronics VME64E12P01

Description
BACKPLANE - VME - 12 SLOT; Board Type:Backplane, 6U; Board Material:Epoxy Glass Composite; Hole Diameter:-; External Height:262.05mm; External Width:242.57mm; Board Thickness:-; Board Connector / Footprint:VME; Body Material:FR4 RoHS Compliant: No
Datasheet
Description
BACKPLANE - VME - 12 SLOT; Board Type:Backplane, 6U; Board Material:Epoxy Glass Composite; Hole Diameter:-; External Height:262.05mm; External Width:242.57mm; Board Thickness:-; Board Connector / Footprint:VME; Body Material:FR4 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Vme 12 Slot; Board Type Vector Electronics - 90H9866 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Vme 12 Slot; Board Type Vector Electronics
90H9866
Backplane Vme 12 Slot; Board Type Vector Electronics 90H9866
BACKPLANE - VME - 12 SLOT; Board Type:Backplane, 6U; Board Material:Epoxy Glass Composite; Hole Diameter:-; External Height:262.05mm; External Width:242.57mm; Board Thickness:-; Board Connector / Footprint:VME; Body Material:FR4 RoHS Compliant: No

BACKPLANE - VME - 12 SLOT; Board Type:Backplane, 6U; Board Material:Epoxy Glass Composite; Hole Diameter:-; External Height:262.05mm; External Width:242.57mm; Board Thickness:-; Board Connector / Footprint:VME; Body Material:FR4 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Development Boards
Product Number 90H9866
Product Name Backplane Vme 12 Slot; Board Type Vector Electronics
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Driver Circuit Board DCB.S3.390 - DCB.S3.390 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
Expansion Boards, Daughter Cards - 448-BTS70902EPLDAUGHBRDTOBO1-ND - DigiKey
Specs
Supported System Switch
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
simpleRTK2B Budget - AS-RTK2B-F9P-L1L2-NH-03 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
2 suppliers