Vector Electronics & Technology, Inc. Backplane Vme 3 Slot; Board Type Vector Electronics VME64E03P01

Description
BACKPLANE - VME - 3 SLOT; Board Type:Backplane, 6U; Board Material:Epoxy Glass Composite; Hole Diameter:-; External Height:262.05mm; External Width:59.69mm; Board Thickness:-; Board Connector / Footprint:VME; Body Material:FR4 RoHS Compliant: No
Datasheet
Description
BACKPLANE - VME - 3 SLOT; Board Type:Backplane, 6U; Board Material:Epoxy Glass Composite; Hole Diameter:-; External Height:262.05mm; External Width:59.69mm; Board Thickness:-; Board Connector / Footprint:VME; Body Material:FR4 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Vme 3 Slot; Board Type Vector Electronics - 90H9864 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Vme 3 Slot; Board Type Vector Electronics
90H9864
Backplane Vme 3 Slot; Board Type Vector Electronics 90H9864
BACKPLANE - VME - 3 SLOT; Board Type:Backplane, 6U; Board Material:Epoxy Glass Composite; Hole Diameter:-; External Height:262.05mm; External Width:59.69mm; Board Thickness:-; Board Connector / Footprint:VME; Body Material:FR4 RoHS Compliant: No

BACKPLANE - VME - 3 SLOT; Board Type:Backplane, 6U; Board Material:Epoxy Glass Composite; Hole Diameter:-; External Height:262.05mm; External Width:59.69mm; Board Thickness:-; Board Connector / Footprint:VME; Body Material:FR4 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Development Boards
Product Number 90H9864
Product Name Backplane Vme 3 Slot; Board Type Vector Electronics
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,JSW2-63DR+,99-01-1818,50OHM - TB-725+ - Mini-Circuits
Specs
Category Developement Board
View Details
Matrix Boards - 1004334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Developement Board
View Details
Mass flow meter - EvaKit OOL Module V1.2.1 - EvaKit OOL Module V1.2.1 - Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
RF, RFID, Wireless Evaluation Boards - EVAL-315-KF-ND - DigiKey
Specs
Supported System Receiver, Transmitter
View Details
2 suppliers