Vector Electronics & Technology, Inc. Terminal, Wrap Post; No. Of Contacts Vector Electronics T46-3-9/M

Description
TERMINAL, WRAP POST; No. of Contacts:2Contacts; Connector Type:Wrap Post Terminal; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Brass; Contact Plating:Tin Plated Contacts; Insulator Material:Uninsulated RoHS Compliant: Yes
Datasheet
Description
TERMINAL, WRAP POST; No. of Contacts:2Contacts; Connector Type:Wrap Post Terminal; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Brass; Contact Plating:Tin Plated Contacts; Insulator Material:Uninsulated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Wrap Post; No. Of Contacts Vector Electronics - 38F1243 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Wrap Post; No. Of Contacts Vector Electronics
38F1243
Terminal, Wrap Post; No. Of Contacts Vector Electronics 38F1243
TERMINAL, WRAP POST; No. of Contacts:2Contacts; Connector Type:Wrap Post Terminal; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Brass; Contact Plating:Tin Plated Contacts; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, WRAP POST; No. of Contacts:2Contacts; Connector Type:Wrap Post Terminal; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Brass; Contact Plating:Tin Plated Contacts; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38F1243
Product Name Terminal, Wrap Post; No. Of Contacts Vector Electronics
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Adapters - 2171-NEFU-D12G4-D12DG4-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
Mounting Panel Mount
View Details
Mini Receptacle - 888N-F5AF1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
2 suppliers