Vector Electronics & Technology, Inc. Fasteners, Screws; Thread Size Imperial Vector Electronics SC4-27/25

Description
FASTENERS, SCREWS; Thread Size - Imperial:4-40; Thread Size - Metric:-; Screw Length:6.35mm; Fastener Plating:-; Fastener Material:-; Screw Head Style:Flat / Countersunk Head Slotted; Product Range:-; Pack Quantity:25 RoHS Compliant: Yes
Datasheet
Description
FASTENERS, SCREWS; Thread Size - Imperial:4-40; Thread Size - Metric:-; Screw Length:6.35mm; Fastener Plating:-; Fastener Material:-; Screw Head Style:Flat / Countersunk Head Slotted; Product Range:-; Pack Quantity:25 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fasteners, Screws; Thread Size Imperial Vector Electronics - 77B5666 - Newark, An Avnet Company
Chicago, IL, United States
Fasteners, Screws; Thread Size Imperial Vector Electronics
77B5666
Fasteners, Screws; Thread Size Imperial Vector Electronics 77B5666
FASTENERS, SCREWS; Thread Size - Imperial:4-40; Thread Size - Metric:-; Screw Length:6.35mm; Fastener Plating:-; Fastener Material:-; Screw Head Style:Flat / Countersunk Head Slotted; Product Range:-; Pack Quantity:25 RoHS Compliant: Yes

FASTENERS, SCREWS; Thread Size - Imperial:4-40; Thread Size - Metric:-; Screw Length:6.35mm; Fastener Plating:-; Fastener Material:-; Screw Head Style:Flat / Countersunk Head Slotted; Product Range:-; Pack Quantity:25 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 77B5666
Product Name Fasteners, Screws; Thread Size Imperial Vector Electronics
Head Type Flat Head; Other; Flat / Countersunk Head Slotted
Unlock Full Specs
to access all available technical data

Similar Products

M4 x 0.7 Setscrew, 12 mm Long, Qty 50 - SS4MS12 - Newport MKS
Specs
Screw Type Set Screw
Metric M4
View Details
Metric Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
Thumb Screw - 510 / 511 / 512 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Screw Type Thumb Screw
Material Brass; Stainless Steel
Finish Nickel Plated
View Details