CONNECTOR,96-PIN,MAL
96 Position Din Connector Header, Male Pins Gold Through Hole
CONN DIN HDR 96POS PCB GOLD
DIN 41612 PCB CONNECTOR, MALE, 96 WAY; Product Range:-; No. of Contacts:96Contacts;
| Powell Electronics, Inc. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | RE96MW | V1238-ND | RE96MW | 94F9367 |
| Product Name | Backplane Connectors | DIN 41612 | Backplane Connectors - DIN 41612 | Din 41612 Pcb Connector, Male, 96 Way; Product Range Vector Electronics |
| Connector Type | Header, Male Pins | DIN Connector | ||
| Mounting | Through Hole | |||
| Current Rating | 1.0 amps |