Vector Electronics & Technology, Inc. DIN 41612 RE96MSR-125

Description
96 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle
Request a Quote Datasheet
Description
96 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN 41612 - V1236-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
V1236-ND
DIN 41612 V1236-ND
96 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle

96 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle

Buy Now Datasheet
Din 41612 Pcb Connector, Male, 96 Way; Product Range Vector Electronics - 96F7017 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector, Male, 96 Way; Product Range Vector Electronics
96F7017
Din 41612 Pcb Connector, Male, 96 Way; Product Range Vector Electronics 96F7017
DIN 41612 PCB CONNECTOR, MALE, 96 WAY; Product Range:-; No. of Contacts:96Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:-; Contact Material:Phosphor Bronze; No. of Rows:3 RoHS Compliant: Yes

DIN 41612 PCB CONNECTOR, MALE, 96 WAY; Product Range:-; No. of Contacts:96Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:-; Contact Material:Phosphor Bronze; No. of Rows:3 RoHS Compliant: Yes

Supplier's Site Datasheet
Backplane Connectors - DIN 41612 - RE96MSR-125 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
RE96MSR-125
Backplane Connectors - DIN 41612 RE96MSR-125
CONN DIN HDR 96POS PCB RA GOLD

CONN DIN HDR 96POS PCB RA GOLD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number V1236-ND 96F7017 RE96MSR-125
Product Name DIN 41612 Din 41612 Pcb Connector, Male, 96 Way; Product Range Vector Electronics Backplane Connectors - DIN 41612
Connector Type Header, Male Pins DIN Connector
Mounting Through Hole, Right Angle
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1514-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
D-Sub Connector Assemblies - 2262-A50018-005-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51762-10402000AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 20 #
View Details
3 suppliers
MDD Series: High density PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details