Vector Electronics & Technology, Inc. Din 41612 Pcb Connector, Female, 96 Way; Product Range Vector Electronics RE96FWR

Description
DIN 41612 PCB CONNECTOR, FEMALE, 96 WAY; Product Range:-; No. of Contacts:96Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
DIN 41612 PCB CONNECTOR, FEMALE, 96 WAY; Product Range:-; No. of Contacts:96Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din 41612 Pcb Connector, Female, 96 Way; Product Range Vector Electronics - 50B8193 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector, Female, 96 Way; Product Range Vector Electronics
50B8193
Din 41612 Pcb Connector, Female, 96 Way; Product Range Vector Electronics 50B8193
DIN 41612 PCB CONNECTOR, FEMALE, 96 WAY; Product Range:-; No. of Contacts:96Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

DIN 41612 PCB CONNECTOR, FEMALE, 96 WAY; Product Range:-; No. of Contacts:96Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Backplane Connectors - DIN 41612 - RE96FWR - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
RE96FWR
Backplane Connectors - DIN 41612 RE96FWR
CONN DIN RCPT 96POS PCB RA GOLD

CONN DIN RCPT 96POS PCB RA GOLD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 50B8193 RE96FWR
Product Name Din 41612 Pcb Connector, Female, 96 Way; Product Range Vector Electronics Backplane Connectors - DIN 41612
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
RJ45 For 4 Pair Cables Plug w/Clamp Nut Strain Relief (Cat 6a) - 110975 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
KA Series: MIL-DTL-55302 Compliant PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
PCI Express - 10025026-10002PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
4 suppliers