Vector Electronics & Technology, Inc. Backplane Connectors RE96FWP

Description
CONN 96 PIN PRESSFIT W/W
Request a Quote Datasheet
Description
CONN 96 PIN PRESSFIT W/W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - RE96FWP - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
RE96FWP
Backplane Connectors RE96FWP
CONN 96 PIN PRESSFIT W/W

CONN 96 PIN PRESSFIT W/W

Buy Now
DIN 41612 - V1241-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
V1241-ND
DIN 41612 V1241-ND
96 Position Din Connector Receptacle, Female Sockets Gold Through Hole

96 Position Din Connector Receptacle, Female Sockets Gold Through Hole

Buy Now Datasheet
Backplane Connectors - DIN 41612 - RE96FWP - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
RE96FWP
Backplane Connectors - DIN 41612 RE96FWP
CONN DIN RCPT 96POS PCB GOLD

CONN DIN RCPT 96POS PCB GOLD

Supplier's Site Datasheet
Din 41612 Pcb Connector, Female, 96 Way; Product Range Vector Electronics - 90H9855 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector, Female, 96 Way; Product Range Vector Electronics
90H9855
Din 41612 Pcb Connector, Female, 96 Way; Product Range Vector Electronics 90H9855
DIN 41612 PCB CONNECTOR, FEMALE, 96 WAY; Product Range:-; No. of Contacts:96Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

DIN 41612 PCB CONNECTOR, FEMALE, 96 WAY; Product Range:-; No. of Contacts:96Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number RE96FWP V1241-ND RE96FWP 90H9855
Product Name Backplane Connectors DIN 41612 Backplane Connectors - DIN 41612 Din 41612 Pcb Connector, Female, 96 Way; Product Range Vector Electronics
Connector Type Receptacle, Female Sockets DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51627-002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers
D-Sub Connector Assemblies - 2262-A28400-151-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details
PCB Connectors - NC2-ML2G-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details