CONNECTOR,DIN,FEMALE
96 Position Din Connector Receptacle, Female Sockets Gold Through Hole, Right Angle
DIN 41612 PCB CONNECTOR, FEMALE, 96 WAY; Product Range:-; No. of Contacts:96Contacts;
CONN DIN RCPT 96POS PCB RA GOLD
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | RE96FSR | V1233-ND | 94F9340 | RE96FSR |
| Product Name | Backplane Connectors | DIN 41612 | Din 41612 Pcb Connector, Female, 96 Way; Product Range Vector Electronics | Backplane Connectors - DIN 41612 |
| Connector Type | Receptacle, Female Sockets | DIN Connector |