Eliminates need for manual jumper, no other moving part required
CONNECTOR,96-PIN,FEM
96 Position Din Connector Receptacle, Female Sockets Gold Through Hole
CONN DIN RCPT 96POS PCB GOLD
DIN 41612 PCB CONNECTOR, FEMALE, 96 WAY; Product Range:-; No. of Contacts:96Contacts;
| Vector Electronics & Technology, Inc. | Powell Electronics, Inc. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | RE96FSD | RE96FSD | V1234-ND | RE96FSD | 46F2738 |
| Product Name | DIN Connector | Backplane Connectors | DIN 41612 | Backplane Connectors - DIN 41612 | Din 41612 Pcb Connector, Female, 96 Way; Product Range Vector Electronics |
| Termination | PCB | ||||
| Mounting | PC Mount | Through Hole | |||
| Voltage Rating | 1000 volts | ||||
| Current Rating | 2.0 amps | 1.0 amps |