Vector Electronics & Technology, Inc. Din 41612 Pcb Connector, Female, 160 Way; Product Range Vector Electronics RE160FWP

Description
DIN 41612 PCB CONNECTOR, FEMALE, 160 WAY; Product Range:-; No. of Contacts:160Contacts ; Gender:Receptacle; Pitch Spacing:-; No. of Rows:-; Rows Loaded:-; Contact Plating:-; Contact Material:-; No. of Mating Cycles:400 RoHS Compliant: Yes
Description
DIN 41612 PCB CONNECTOR, FEMALE, 160 WAY; Product Range:-; No. of Contacts:160Contacts ; Gender:Receptacle; Pitch Spacing:-; No. of Rows:-; Rows Loaded:-; Contact Plating:-; Contact Material:-; No. of Mating Cycles:400 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Din 41612 Pcb Connector, Female, 160 Way; Product Range Vector Electronics - 68K1375 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector, Female, 160 Way; Product Range Vector Electronics
68K1375
Din 41612 Pcb Connector, Female, 160 Way; Product Range Vector Electronics 68K1375
DIN 41612 PCB CONNECTOR, FEMALE, 160 WAY; Product Range:-; No. of Contacts:160Contacts ; Gender:Receptacle; Pitch Spacing:-; No. of Rows:-; Rows Loaded:-; Contact Plating:-; Contact Material:-; No. of Mating Cycles:400 RoHS Compliant: Yes

DIN 41612 PCB CONNECTOR, FEMALE, 160 WAY; Product Range:-; No. of Contacts:160Contacts; Gender:Receptacle; Pitch Spacing:-; No. of Rows:-; Rows Loaded:-; Contact Plating:-; Contact Material:-; No. of Mating Cycles:400 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 68K1375
Product Name Din 41612 Pcb Connector, Female, 160 Way; Product Range Vector Electronics
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
50 Ohm N Connector, N 90° Plug - 190411 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details