Vector Electronics & Technology, Inc. Edge Connector R681-3

Description
Solder eyelet type, flush mount
Datasheet
Description
Solder eyelet type, flush mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
North Hollywood, CA, USA
Edge Connector
R681-3
Edge Connector R681-3
Solder eyelet type, flush mount

Solder eyelet type, flush mount

Supplier's Site
Card Edge Conn, Dual Side, 100Pos, Panel; Card Edge Connector Type Vector Electronics - 87F658 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 100Pos, Panel; Card Edge Connector Type Vector Electronics
87F658
Card Edge Conn, Dual Side, 100Pos, Panel; Card Edge Connector Type Vector Electronics 87F658
CARD EDGE CONN, DUAL SIDE, 100POS, PANEL; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:100 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 100POS, PANEL; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:100 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Vector Electronics & Technology, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number R681-3 87F658
Product Name Edge Connector Card Edge Conn, Dual Side, 100Pos, Panel; Card Edge Connector Type Vector Electronics
Category Card Edge Connector
Termination PCB Solder
Mounting PC Mount Panel Mount
Voltage Rating 650 volts
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade ® - 51915-118LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 8 #
View Details
3 suppliers
10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A29500-065-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details
PCB Connectors - NCK-ML4G-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details