Useful for board-level prototyping and bread boarding
CARD EDGE CONN, DUAL SIDE, 100POS, PANEL; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:100 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight
| Vector Electronics & Technology, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | R681-2 | 65F699 |
| Product Name | Edge Connector | Card Edge Conn, Dual Side, 100Pos, Panel; Card Edge Connector Type Vector Electronics |
| Category | Card Edge Connector | |
| Termination | Wire Wrap | Wire Wrap |
| Mounting | PC Mount | Panel Mount |
| Voltage Rating | 650 volts |