Vector Electronics & Technology, Inc. Edge Connector R680-1

Description
STD bus, allows 3 level wraps
Datasheet
Description
STD bus, allows 3 level wraps
Datasheet

Suppliers

Company
Product
Description
Supplier Links
North Hollywood, CA, USA
Edge Connector
R680-1
Edge Connector R680-1
STD bus, allows 3 level wraps

STD bus, allows 3 level wraps

Supplier's Site
Card Edge Conn, Dual Side, 80Pos, Panel; Card Edge Connector Type Vector Electronics - 38F1142 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 80Pos, Panel; Card Edge Connector Type Vector Electronics
38F1142
Card Edge Conn, Dual Side, 80Pos, Panel; Card Edge Connector Type Vector Electronics 38F1142
CARD EDGE CONN, DUAL SIDE, 80POS, PANEL; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:80 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Wire Wrap RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 80POS, PANEL; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:80 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Wire Wrap RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Vector Electronics & Technology, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number R680-1 38F1142
Product Name Edge Connector Card Edge Conn, Dual Side, 80Pos, Panel; Card Edge Connector Type Vector Electronics
Category Card Edge Connector
Termination Wire Wrap Wire Wrap
Mounting PC Mount Panel Mount
Voltage Rating 650 volts
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PCB Sockets - 1731132 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PC Pin, Single Post Connectors - 36-1427-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
D-Sub Connector Assemblies - 2262-A55200-005-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount
View Details