Solder eyelet type, flush mount
CARD EDGE CONN, DUAL SIDE, 56POS, PANEL; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:56 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight
Phosphor Bronze (Contact), Series R600 Edge Connectors
For use with RETMA (EIA) based VectorPak™ subracks, the R600 series wire-wrap and solder tail edge card connectors for 0.062" thick PCB's are designed for low insertion force, minimum wear on PlugBord™ circuit board edge contacts. Mating contacts are gold/nickel plated for reliability. Highly efficient, 30 mV maximum contact voltage drop at 3 amps rated current. Insulation resistance is 5,000 Megohms at 500 VDC. Vectorbord\'ae Edge Card Connectors are supplied with between-contact polarizing keys. Contact plating 0.000010" gold over 0.000050" nickel.
| Vector Electronics & Technology, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | R656-1 | 10F8212 | 70219402 |
| Product Name | Edge Connector | Card Edge Conn, Dual Side, 56Pos, Panel; Card Edge Connector Type Vector Electronics | Connector, Edge; Phosphor Bronze (Contact); Flush; 4.336; 3.625; 4.045 in. |
| Category | Card Edge Connector | ||
| Termination | PCB | Solder | |
| Mounting | PC Mount | Panel Mount | Flush |
| Voltage Rating | 650 volts |