Phosphor Bronze (Contact), Series R600 Edge Connectors
For use with RETMA (EIA) based VectorPak™ subracks, the R600 series wire-wrap and solder tail edge card connectors for 0.062" thick PCB's are designed for low insertion force, minimum wear on PlugBord™ circuit board edge contacts. Mating contacts are gold/nickel plated for reliability. Highly efficient, 30 mV maximum contact voltage drop at 3 amps rated current. Insulation resistance is 5,000 Megohms at 500 VDC. Vectorbord\'ae Edge Card Connectors are supplied with between-contact polarizing keys. Contact plating 0.000010" gold over 0.000050" nickel.
CARD EDGE CONN, DUAL SIDE, 44POS, PANEL; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:44 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight
| Vector Electronics & Technology, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | R644-3C | 70219400 | 20C2842 |
| Product Name | Edge Connector | Connector, Edge; Phosphor Bronze (Contact); Center; 4.360; 3.596; 4.032 in. | Card Edge Conn, Dual Side, 44Pos, Panel; Card Edge Connector Type Vector Electronics |
| Category | Card Edge Connector | ||
| Termination | Wire Wrap | Wire Wrap | |
| Mounting | PC Mount | Center | Panel Mount |
| Voltage Rating | 650 volts | ||
| Current Rating | 3.0 amps |