CARD EDGE CONN, DUAL SIDE, 44POS, PANEL; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:44 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight
| Vector Electronics & Technology, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | R644-2 | 38F1139 |
| Product Name | Edge Connector | Card Edge Conn, Dual Side, 44Pos, Panel; Card Edge Connector Type Vector Electronics |
| Category | Card Edge Connector | |
| Termination | Wire Wrap | Wire Wrap |
| Mounting | PC Mount | Panel Mount |
| Voltage Rating | 650 volts | |
| Current Rating | 3.0 amps |