Vector Electronics & Technology, Inc. Test Point Socket, Pcb; No. Of Contacts Vector Electronics R52/M

Description
TEST POINT SOCKET, PCB; No. of Contacts:-; Connector Type:Test Point; Pitch Spacing:-; Product Range:R52 Series; Row Pitch:-; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Current Rating:3A; Length:0.7" RoHS Compliant: Yes
Datasheet
Description
TEST POINT SOCKET, PCB; No. of Contacts:-; Connector Type:Test Point; Pitch Spacing:-; Product Range:R52 Series; Row Pitch:-; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Current Rating:3A; Length:0.7" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Point Socket, Pcb; No. Of Contacts Vector Electronics - 96F5458 - Newark, An Avnet Company
Chicago, IL, United States
Test Point Socket, Pcb; No. Of Contacts Vector Electronics
96F5458
Test Point Socket, Pcb; No. Of Contacts Vector Electronics 96F5458
TEST POINT SOCKET, PCB; No. of Contacts:-; Connector Type:Test Point; Pitch Spacing:-; Product Range:R52 Series; Row Pitch:-; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Current Rating:3A; Length:0.7" RoHS Compliant: Yes

TEST POINT SOCKET, PCB; No. of Contacts:-; Connector Type:Test Point; Pitch Spacing:-; Product Range:R52 Series; Row Pitch:-; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Current Rating:3A; Length:0.7" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96F5458
Product Name Test Point Socket, Pcb; No. Of Contacts Vector Electronics
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Plug socket - SD-4-WD-7 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Mini Receptacle - 888N-F6AF1-3F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details