Vector Electronics & Technology, Inc. Test Point Socket, Pcb; No. Of Contacts Vector Electronics R52/C

Description
TEST POINT SOCKET, PCB; No. of Contacts:-; Connector Type:Test Point; Pitch Spacing:-; Product Range:R52 Series; Row Pitch:-; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Current Rating:3A; Length:0.7" RoHS Compliant: Yes
Datasheet
Description
TEST POINT SOCKET, PCB; No. of Contacts:-; Connector Type:Test Point; Pitch Spacing:-; Product Range:R52 Series; Row Pitch:-; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Current Rating:3A; Length:0.7" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Point Socket, Pcb; No. Of Contacts Vector Electronics - 94F9343 - Newark, An Avnet Company
Chicago, IL, United States
Test Point Socket, Pcb; No. Of Contacts Vector Electronics
94F9343
Test Point Socket, Pcb; No. Of Contacts Vector Electronics 94F9343
TEST POINT SOCKET, PCB; No. of Contacts:-; Connector Type:Test Point; Pitch Spacing:-; Product Range:R52 Series; Row Pitch:-; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Current Rating:3A; Length:0.7" RoHS Compliant: Yes

TEST POINT SOCKET, PCB; No. of Contacts:-; Connector Type:Test Point; Pitch Spacing:-; Product Range:R52 Series; Row Pitch:-; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Current Rating:3A; Length:0.7" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94F9343
Product Name Test Point Socket, Pcb; No. Of Contacts Vector Electronics
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1427-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80321-4D04S24A04B72DNG1A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details