Vector Electronics & Technology, Inc. Test Point Socket, Pcb; No. Of Contacts Vector Electronics R32/M

Description
TEST POINT SOCKET, PCB; No. of Contacts:-; Connector Type:Test Point; Pitch Spacing:-; Product Range:R32 Series; Row Pitch:-; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Current Rating:3A; Length:0.746" RoHS Compliant: Yes
Datasheet
Description
TEST POINT SOCKET, PCB; No. of Contacts:-; Connector Type:Test Point; Pitch Spacing:-; Product Range:R32 Series; Row Pitch:-; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Current Rating:3A; Length:0.746" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Point Socket, Pcb; No. Of Contacts Vector Electronics - 38F1039 - Newark, An Avnet Company
Chicago, IL, United States
Test Point Socket, Pcb; No. Of Contacts Vector Electronics
38F1039
Test Point Socket, Pcb; No. Of Contacts Vector Electronics 38F1039
TEST POINT SOCKET, PCB; No. of Contacts:-; Connector Type:Test Point; Pitch Spacing:-; Product Range:R32 Series; Row Pitch:-; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Current Rating:3A; Length:0.746" RoHS Compliant: Yes

TEST POINT SOCKET, PCB; No. of Contacts:-; Connector Type:Test Point; Pitch Spacing:-; Product Range:R32 Series; Row Pitch:-; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Current Rating:3A; Length:0.746" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38F1039
Product Name Test Point Socket, Pcb; No. Of Contacts Vector Electronics
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-MG-T50-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 Finger Proof Housings Yellow Bulk - 1327G16FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Circular Connector Adapters - 2171-NEDY-L2R1-V1-M12G5-N-M12G4-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details